Alpha Wire TFT25018 NA005 Cable Sleeve
"Natural Polytetrafluoroethyl
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.
SLEEVING, PROTECTIVE, 1.07MM, TRANSPARENT, 100FT; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethy
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 8203667 | TFT25018NA005-ND | 70139294 | 92F7297 |
| Product Name | Cable Sleeves | Protective Hoses, Solid Tubing, Sleeving | Tubing, Teflon; 0.042ö Nom. ID; 0.016ö Wall Th;100Æ L; -65 to 260 degC; Natural | Sleeving, Protective, 1.07Mm, Transparent, 100Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Mesh / Braided Sleeving | Wrap Around Sleeving | Shrink Tubing | |
| Material | PTFE - Teflon® | PTFE - Teflon® | PTFE - Teflon® | PTFE - Teflon®; PTFE (Polytetrafluoroethylene) |
| Diameter | 0.0398 to 0.0488 inch (1.01 to 1.24 mm) | 0.0421 inch (1.07 mm) |