Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2402 NA005

Description
"Natural Fiberglass Braided Sleeving 0.258"" (6.55mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass Braided Sleeving 0.258"" (6.55mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF2402NA005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF2402NA005-ND
Protective Hoses, Solid Tubing, Sleeving PF2402NA005-ND
"Natural Fiberglass Braided Sleeving 0.258"" (6.55mm) 100' (30.48m)"

"Natural Fiberglass Braided Sleeving 0.258"" (6.55mm) 100' (30.48m)"

Buy Now Datasheet
Cable Sleeves - 2780080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2780080
Cable Sleeves 2780080
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Sleeving, Flexible Braided, 7.06Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 04F9082 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 7.06Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
04F9082
Sleeving, Flexible Braided, 7.06Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 04F9082
SLEEVING, FLEXIBLE BRAIDED, 7.06MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:7.06mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 7.06MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:7.06mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number PF2402NA005-ND 2780080 04F9082
Product Name Protective Hoses, Solid Tubing, Sleeving Cable Sleeves Sleeving, Flexible Braided, 7.06Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Alfagomma® 1.34 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0344 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.34 inch (34.04 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details