Alpha Wire Spiral Wrap, Expandable Sleeving G1301/2 BK007

Description
Self Wrap X 50.00' (15.24m) Black
Request a Quote Datasheet
Description
Self Wrap X 50.00' (15.24m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG1301/2BK-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG1301/2BK-50-ND
Spiral Wrap, Expandable Sleeving AG1301/2BK-50-ND
Self Wrap X 50.00' (15.24m) Black

Self Wrap X 50.00' (15.24m) Black

Buy Now Datasheet
Cable Sleeves - 7956118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
7956118
Cable Sleeves 7956118
Wrappable braided sleeve 1/2" black

Wrappable braided sleeve 1/2" black

Supplier's Site
Sleeving, Wrap, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8671 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8671
Sleeving, Wrap, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8671
SLEEVING, WRAP, 12.7MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Black RoHS Compliant: Yes

SLEEVING, WRAP, 12.7MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:15.24m; Length - Imperial:50ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number AG1301/2BK-50-ND 7956118 90R8671
Product Name Spiral Wrap, Expandable Sleeving Cable Sleeves Sleeving, Wrap, 12.7Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-9-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details