TE Connectivity Heat Shrink Tubing SCL-3/4-0-STK

Description
TE Connectivity NB25922001
Request a Quote Datasheet
Description
TE Connectivity NB25922001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 508895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
508895
Heat Shrink Tubing 508895
TE Connectivity NB25922001

TE Connectivity NB25922001

Supplier's Site
Heat Shrink Tubing - SCL-3/4-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
SCL-3/4-0-STK-ND
Heat Shrink Tubing SCL-3/4-0-STK-ND
"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.750"" (19.05mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tube, Size 3/4, 8Mm Dia, Blk; Shrink Ratio Raychem Te Connectivity - 57J2286 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tube, Size 3/4, 8Mm Dia, Blk; Shrink Ratio Raychem Te Connectivity
57J2286
Heat Shrink Tube, Size 3/4, 8Mm Dia, Blk; Shrink Ratio Raychem Te Connectivity 57J2286
HEAT SHRINK TUBE, SIZE 3/4, 8MM DIA, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBE, SIZE 3/4, 8MM DIA, BLK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 508895 SCL-3/4-0-STK-ND 57J2286
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tube, Size 3/4, 8Mm Dia, Blk; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 046933-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details