Alpha Wire Cable Sleeves P1056 BK002

Description
FIT WIRE MANAGEMENT
Request a Quote Datasheet
Description
FIT WIRE MANAGEMENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 2773773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2773773
Cable Sleeves 2773773
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - P1056BK002-500-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1056BK002-500-ND
Protective Hoses, Solid Tubing, Sleeving P1056BK002-500-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.162"" (4.11mm) 500' (152.40m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.162"" (4.11mm) 500' (152.40m)"

Buy Now Datasheet
Sleeving, Flex, Pvc, Black, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7248 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flex, Pvc, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7248
Sleeving, Flex, Pvc, Black, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7248
SLEEVING, FLEX, PVC, BLACK, 500FT; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:0.178"; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLEX, PVC, BLACK, 500FT; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:0.178"; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2773773 P1056BK002-500-ND 92F7248
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Flex, Pvc, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Shrink Tubing
Diameter 0.1614 to 0.1772 inch (4.1 to 4.5 mm) 0.1780 inch (4.52 mm)
Length 6000 inch (152400 mm) 6000 inch (152400 mm) 6000 inch (152400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 137451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.95 inch (75 mm)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details