Alpha Wire Cable Sleeves G1303/4 BK007

Description
Wrappable braided sleeve 3/4" black
Request a Quote Datasheet
Description
Wrappable braided sleeve 3/4" black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 7956111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
7956111
Cable Sleeves 7956111
Wrappable braided sleeve 3/4" black

Wrappable braided sleeve 3/4" black

Supplier's Site
Spiral Wrap, Expandable Sleeving - AG1303/4BK-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG1303/4BK-50-ND
Spiral Wrap, Expandable Sleeving AG1303/4BK-50-ND
Self Wrap X 50.00' (15.24m) Black

Self Wrap X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Wrap, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8693 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8693
Sleeving, Wrap, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8693
SLEEVING, WRAP, 19.05MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, WRAP, 19.05MM, BLACK, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:19.05mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 7956111 AG1303/4BK-50-ND 90R8693
Product Name Cable Sleeves Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 19.05Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Spiral Wrap Shrink Tubing
Diameter 0.7500 inch (19.05 mm) 0.7500 inch (19.05 mm)
Length 591 inch (15000 mm) 600 inch (15240 mm) 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details