TE Connectivity Heat Shrink Tubing HTAT-4/1-0-STK

Description
Adhesive lined tubing,4-1mm i/d
Request a Quote Datasheet
Description
Adhesive lined tubing,4-1mm i/d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3440603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
3440603
Heat Shrink Tubing 3440603
Adhesive lined tubing,4-1mm i/d

Adhesive lined tubing,4-1mm i/d

Supplier's Site
Heat Shrink Tubing - HTAT-4/1-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
HTAT-4/1-0-STK-ND
Heat Shrink Tubing HTAT-4/1-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.158"" (4.01mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.158"" (4.01mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 4 Raychem Te Connectivity - 43AC9316 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Raychem Te Connectivity
43AC9316
Heat-Shrink Tubing, 4 Raychem Te Connectivity 43AC9316
HEAT-SHRINK TUBING, 4:1, 4MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.158"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.039";RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 4MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.158"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.039";RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 3440603 HTAT-4/1-0-STK-ND 43AC9316
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 4 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.1575 inch (4 mm) 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details