RNF-100-3/8-0-SP METER
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black"
HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 484-RNF-100-3/8-0-SP-DS-ND | 09AJ6577 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |