Alpha Wire Protective Hoses, Solid Tubing, Sleeving P10514 BK005

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.064"" (1.63mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.064"" (1.63mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - AP10514B-.064-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
AP10514B-.064-ND
Protective Hoses, Solid Tubing, Sleeving AP10514B-.064-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.064"" (1.63mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.064"" (1.63mm) 100' (30.48m)"

Buy Now Datasheet
Cable Sleeves - 1681313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1681313
Cable Sleeves 1681313
PVC TUBING 1.68 MM

PVC TUBING 1.68 MM

Supplier's Site
Sleeving, Protective Flex, 1.677Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 30C2905 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 1.677Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
30C2905
Sleeving, Protective Flex, 1.677Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 30C2905
SLEEVING, PROTECTIVE FLEX, 1.677MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:1.677mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 1.677MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:1.677mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number AP10514B-.064-ND 1681313 30C2905
Product Name Protective Hoses, Solid Tubing, Sleeving Cable Sleeves Sleeving, Protective Flex, 1.677Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving Shrink Tubing
Material PVC PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 000W280-TAPE - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details