TE Connectivity Heat Shrink Tubing RT-375-1/16-X-STK

Description
Clear heatshrink tubing,1.6mm i/d
Request a Quote Datasheet
Description
Clear heatshrink tubing,1.6mm i/d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2885162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2885162
Heat Shrink Tubing 2885162
Clear heatshrink tubing,1.6mm i/d

Clear heatshrink tubing,1.6mm i/d

Supplier's Site
Heat Shrink Tubing - RT-375-1/16-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RT-375-1/16-X-STK-ND
Heat Shrink Tubing RT-375-1/16-X-STK-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-1/16-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-1/16-X-STK-ND
Heat Shrink Tubing 484-RT-375-1/16-X-STK-ND
"HEATSHRINK 1/16"" X 4' CLEAR"

"HEATSHRINK 1/16"" X 4' CLEAR"

Buy Now Datasheet
Heatshrink, 1.6Mm, Clear, 1.2M; Shrink Ratio Raychem Te Connectivity - 01M8730 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 1.6Mm, Clear, 1.2M; Shrink Ratio Raychem Te Connectivity
01M8730
Heatshrink, 1.6Mm, Clear, 1.2M; Shrink Ratio Raychem Te Connectivity 01M8730
HEATSHRINK, 1.6MM, CLEAR, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 1.6MM, CLEAR, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2885162 RT-375-1/16-X-STK-ND 01M8730
Product Name Heat Shrink Tubing Heat Shrink Tubing Heatshrink, 1.6Mm, Clear, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Diameter 0.0630 inch (1.6 mm) 0.0630 inch (1.6 mm)
Length 47.24 inch (1200 mm) 48 inch (1219 mm) 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-03-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 063725P022 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details