TE Connectivity Heat Shrink Tubing RT-375-1-X-STK

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RT-375-1-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RT-375-1-X-STK-ND
Heat Shrink Tubing RT-375-1-X-STK-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RT-375-1-X-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RT-375-1-X-STK-ND
Heat Shrink Tubing 484-RT-375-1-X-STK-ND
"HEATSHRINK 1"" X 4' CLEAR"

"HEATSHRINK 1"" X 4' CLEAR"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm Id, Flu, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity - 01M8729 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Flu, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity
01M8729
Heat Shrink Tubing, 25.4Mm Id, Flu, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity 01M8729
HEAT SHRINK TUBING, 25.4MM ID, FLU, TRANS, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, FLU, TRANS, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RT-375-1-X-STK-ND 01M8729
Product Name Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm Id, Flu, Trans, 4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer, Irradiated
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Sleeve - NPFC-S-2G34-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details