Alpha Wire Protective Hoses, Solid Tubing, Sleeving TFT20022 NA005

Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.026"" (0.66mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.026"" (0.66mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - ATFT20022-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
ATFT20022-100-ND
Protective Hoses, Solid Tubing, Sleeving ATFT20022-100-ND
"Natural Polytetrafluoroethyl ene (PTFE) Smooth Solid Tubing 0.026"" (0.66mm) 100' (30.48m)"

"Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.026"" (0.66mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible, 0.813Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7288 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible, 0.813Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7288
Sleeving, Flexible, 0.813Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7288
SLEEVING, FLEXIBLE, 0.813MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.813mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE, 0.813MM, NATURAL, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:0.813mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Tubing, Teflon; 0.028 Nom. ID; 0.010 Wall Th;100 L; -65 to 260 degC; Natural - 70139283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Teflon; 0.028 Nom. ID; 0.010 Wall Th;100 L; -65 to 260 degC; Natural
70139283
Tubing, Teflon; 0.028 Nom. ID; 0.010 Wall Th;100 L; -65 to 260 degC; Natural 70139283
TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

TEFLON® Tubing, 800 V⁄mil Dielectric Strength, -65 to +260°C Operating Temperature
Exceptional toughness and flexibility throughout its temperature range. Superior dielectrical strength at high frequencies. Excellent heat and chemical resistance. Self-extinguishing, non-corrosive, does not support fungus growth. Operating Temperature: –65°C to +260°C. Natural color.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATFT20022-100-ND 92F7288 70139283
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible, 0.813Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire Tubing, Teflon; 0.028 Nom. ID; 0.010 Wall Th;100 L; -65 to 260 degC; Natural
Sleeving Wrap Around Sleeving Shrink Tubing
Material PTFE - Teflon® PTFE - Teflon®; PTFE (Polytetrafluoroethylene) PTFE - Teflon®
Operating Temperature -75 to 260 C (-103 to 500 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G12-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details