Adhesive lined tubing,48-13mm i/d
"Heat Shrink Tubing, Semi-Flexible 1.890"" (48.01mm) 4 to 1 Black 4.00' (1.22m)"
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 3440675 | HTAT-48/13-0-STK-ND | HTAT-48/13-0-STK |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | NB08082001 |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Diameter | 1.89 inch (48 mm) |