Alpha Wire Cable Sleeves G13011/2 BK008

Description
Wrappable braided sleeve 11/2" black
Request a Quote Datasheet
Description
Wrappable braided sleeve 11/2" black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 7956127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
7956127
Cable Sleeves 7956127
Wrappable braided sleeve 11/2" black

Wrappable braided sleeve 11/2" black

Supplier's Site
Spiral Wrap, Expandable Sleeving - G13011/2BK008-25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G13011/2BK008-25-ND
Spiral Wrap, Expandable Sleeving G13011/2BK008-25-ND
Self Wrap X 25.00' (7.62m) Black

Self Wrap X 25.00' (7.62m) Black

Buy Now Datasheet
Sleeving, Wrap, 38.1Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire - 90R8686 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 38.1Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire
90R8686
Sleeving, Wrap, 38.1Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire 90R8686
SLEEVING, WRAP, 38.1MM, BLACK, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:7.62m; Length - Imperial:25ft; Colour:Black RoHS Compliant: Yes

SLEEVING, WRAP, 38.1MM, BLACK, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:7.62m; Length - Imperial:25ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 7956127 G13011/2BK008-25-ND 90R8686
Product Name Cable Sleeves Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 38.1Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Spiral Wrap Shrink Tubing
Diameter 1.5 inch (38.1 mm) 1.5 inch (38.1 mm)
Length 276 inch (7000 mm) 300 inch (7620 mm) 300 inch (7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-04-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details