TE Connectivity Heat Shrink Tubing RNF-100-3/8-6-STK

Description
Blue heatshrink tubing,9.5mm bore
Request a Quote
Description
Blue heatshrink tubing,9.5mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3415988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
3415988
Heat Shrink Tubing 3415988
Blue heatshrink tubing,9.5mm bore

Blue heatshrink tubing,9.5mm bore

Supplier's Site
Heatshrink, 9.5Mm, Blue, 1.2M; Shrink Ratio Raychem Te Connectivity - 01M8702 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 9.5Mm, Blue, 1.2M; Shrink Ratio Raychem Te Connectivity
01M8702
Heatshrink, 9.5Mm, Blue, 1.2M; Shrink Ratio Raychem Te Connectivity 01M8702
HEATSHRINK, 9.5MM, BLUE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.188"; I.D.RoHS Compliant: Yes

HEATSHRINK, 9.5MM, BLUE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.188"; I.D.RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 3415988 01M8702
Product Name Heat Shrink Tubing Heatshrink, 9.5Mm, Blue, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cut Tube Wrap - CTW-2000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details