TE Connectivity Heat Shrink Tubing RNF-100-3/4-0-STK

Description
RNF-100-3/4-0-STK 1=4FT STICK
Request a Quote Datasheet
Description
RNF-100-3/4-0-STK 1=4FT STICK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 17-RNF-100-3/4-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
17-RNF-100-3/4-0-STK-ND
Heat Shrink Tubing 17-RNF-100-3/4-0-STK-ND
RNF-100-3/4-0-STK 1=4FT STICK

RNF-100-3/4-0-STK 1=4FT STICK

Buy Now Datasheet
Heat Shrink Tubing - 1706434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1706434
Heat Shrink Tubing 1706434
Black heatshrink tubing,19mm bore

Black heatshrink tubing,19mm bore

Supplier's Site
Heat Shrink Tubing, 19Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 01M8686 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
01M8686
Heat Shrink Tubing, 19Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 01M8686
HEAT SHRINK TUBING, 19MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Supplied:19mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 19MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Supplied:19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 17-RNF-100-3/4-0-STK-ND 1706434 01M8686
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 19Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details