Alpha Wire Cable Sleeves PF2000 NA005

Description
Alpha Wire PF2000 NA005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire PF2000 NA005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8225305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8225305
Cable Sleeves 8225305
Alpha Wire PF2000 NA005 Cable Sleeve

Alpha Wire PF2000 NA005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - APF2000-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF2000-100-ND
Protective Hoses, Solid Tubing, Sleeving APF2000-100-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.313"" (7.95mm) 100' (30.48m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.313"" (7.95mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 8.38Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire - 86K8702 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 8.38Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
86K8702
Sleeving, Flexible Braided, 8.38Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire 86K8702
SLEEVING, FLEXIBLE BRAIDED, 8.38MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:8.38mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 8.38MM, NATURAL, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:8.38mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8225305 APF2000-100-ND 86K8702
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 8.38Mm, Natural, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material Rubber - Synthetic Fiberglass Fiberglass; Fibreglass / Silicone
Diameter 0.3150 to 0.4331 inch (8 to 11 mm) 0.3299 inch (8.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 2417365 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details