TE Connectivity Heat Shrink Tubing RNF-100-3/64-X-STK

Description
Clear heatshrink tubing,1.2mm bore
Request a Quote Datasheet
Description
Clear heatshrink tubing,1.2mm bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1706563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1706563
Heat Shrink Tubing 1706563
Clear heatshrink tubing,1.2mm bore

Clear heatshrink tubing,1.2mm bore

Supplier's Site
Heat Shrink Tubing, 1.169Mm Id, Po, Transparent, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 01M8692 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.169Mm Id, Po, Transparent, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
01M8692
Heat Shrink Tubing, 1.169Mm Id, Po, Transparent, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 01M8692
HEAT SHRINK TUBING, 1.169MM ID, PO, TRANSPARENT, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.169MM ID, PO, TRANSPARENT, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.169mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 1706563 01M8692
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.169Mm Id, Po, Transparent, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Cable Heat Shrink Tubing - 002284-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details