The product is a flexible, high-temperature polyvinyl chloride (PVC) tubing, specifically designed for various applications requiring electrical insulation and protection. It is compliant with multiple standards, including MIL-I-631D and UL Standard 224, ensuring reliability in demanding environments. The tubing operates within a temperature range of -20°C to 105°C and has a voltage rating of 300 volts for sizes 0 to 24. With a nominal tensile strength of 2800 psi and an ultimate elongation of 300%, this sleeving demonstrates excellent durability and flexibility. It is non-corrosive, self-extinguishing, and does not support fungus growth, making it suitable for a variety of industrial applications. The product is available in a length of 100 feet and features an internal diameter of 0.178 inches. Engineers considering this product can expect a reliable solution for cable management and protection in their projects.
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.162"" (4.11mm) 100' (30.48m)"
Alpha Wire P1056 BK005 Cable Sleeve
SLEEVING, FLEX, PVC, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride);
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | P1056BK005-ND | 1119616 | 28B6251 |
| Product Name | Protective Hoses, Solid Tubing, Sleeving | Cable Sleeves | Sleeving, Flex, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Wrap Around Sleeving | Mesh / Braided Sleeving | Shrink Tubing |
| Material | PVC | PVC | PVC (Polyvinylchloride) |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |