Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1058 BK002

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1058BK002-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1058BK002-ND
Protective Hoses, Solid Tubing, Sleeving P1058BK002-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 500' (152.40m)"

Buy Now Datasheet
Cable Sleeves - 2773774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2773774
Cable Sleeves 2773774
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Sleeving, Protective Flex, 3.378Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F7252 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 3.378Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
92F7252
Sleeving, Protective Flex, 3.378Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire 92F7252
SLEEVING, PROTECTIVE FLEX, 3.378MM, BLACK, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3.378mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 3.378MM, BLACK, 500FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:3.378mm; Length - Metric:152.4m; Length - Imperial:500ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number P1058BK002-ND 2773774 92F7252
Product Name Protective Hoses, Solid Tubing, Sleeving Cable Sleeves Sleeving, Protective Flex, 3.378Mm, Black, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0294356026 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2269094 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 2.01 inch (51 mm)
Length 10 inch (254 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details