TE Connectivity Heat Shrink Tubing RNF-100-3/4-9-STK

Description
White heatshrink tubing,19mm bore
Request a Quote Datasheet
Description
White heatshrink tubing,19mm bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1706535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1706535
Heat Shrink Tubing 1706535
White heatshrink tubing,19mm bore

White heatshrink tubing,19mm bore

Supplier's Site
Heatshrink, 19.1Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity - 01M8691 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 19.1Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity
01M8691
Heatshrink, 19.1Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity 01M8691
HEATSHRINK, 19.1MM, WHITE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

HEATSHRINK, 19.1MM, WHITE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 1706535 01M8691
Product Name Heat Shrink Tubing Heatshrink, 19.1Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2345944 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.1890 inch (4.8 mm)
Length 47.24 inch (1200 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details