TE Connectivity Cable Sleeves LWB-103-10.0(10)

Description
TE Connectivity LWB-103-10.0(10)
Request a Quote Datasheet
Description
TE Connectivity LWB-103-10.0(10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8872878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8872878
Cable Sleeves 8872878
TE Connectivity LWB-103-10.0(10)

TE Connectivity LWB-103-10.0(10)

Supplier's Site
Braided Sleeve, 10Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity - 22AC3334 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 10Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
22AC3334
Braided Sleeve, 10Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity 22AC3334
BRAIDED SLEEVE, 10MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:10m; Length - Imperial:32.8ft; I.D. Max:15mm; I.D. Min:8mm RoHS Compliant: Yes

BRAIDED SLEEVE, 10MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:10m; Length - Imperial:32.8ft; I.D. Max:15mm; I.D. Min:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8872878 22AC3334
Product Name Cable Sleeves Braided Sleeve, 10Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details