Alpha Wire Heat Shrink Tubing F40014 NA103

Description
"Heat Shrink Tubing, Flexible 0.092"" (2.34mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.092"" (2.34mm) 1.2 to 1 Natural 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F40014NA103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F40014NA103-ND
Heat Shrink Tubing F40014NA103-ND
"Heat Shrink Tubing, Flexible 0.092"" (2.34mm) 1.2 to 1 Natural 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.092"" (2.34mm) 1.2 to 1 Natural 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 2.33Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 28B5857 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.33Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
28B5857
Heat Shrink Tubing, 2.33Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 28B5857
HEAT SHRINK TUBING, 2.33MM ID, FEP, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.092"; I.D. Supplied - Metric:2.33mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.33MM ID, FEP, NATURAL, PACK OF 25 4FT PIECES; Shrink Ratio:1.2:1; I.D. Supplied - Imperial:0.092"; I.D. Supplied - Metric:2.33mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F40014NA103-ND 28B5857
Product Name Heat Shrink Tubing Heat Shrink Tubing, 2.33Mm Id, Fep, Natural, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 8 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF8 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 8 inch (203 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Boots - 002707-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers