"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 4.00' (1.22m)"
HEAT SHRINK TUBING, 19MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F7503/4BK105-ND | 2780070 | F7503/4 BK105 | 87F2722 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing, 19Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) |