Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF1303/4 BK005

Description
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.750"" (19.05mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.750"" (19.05mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - PF1303/4BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF1303/4BK005-100-ND
Protective Hoses, Solid Tubing, Sleeving PF1303/4BK005-100-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.750"" (19.05mm) 100' (30.48m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.750"" (19.05mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 19.965Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7225 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 19.965Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7225
Sleeving, Flexible Braided, 19.965Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7225
SLEEVING, FLEXIBLE BRAIDED, 19.965MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:19.965mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 19.965MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:19.965mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number PF1303/4BK005-100-ND 92F7225
Product Name Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 19.965Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material Fiberglass; PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 130 C (-4 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.75 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0146666001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details