TE Connectivity Heatshrink, 4.8Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity RNF-100-3/16-9-STK

Description
HEATSHRINK, 4.8MM, WHITE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 4.8MM, WHITE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 4.8Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity - 01M8677 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 4.8Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity
01M8677
Heatshrink, 4.8Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity 01M8677
HEATSHRINK, 4.8MM, WHITE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094"; RoHS Compliant: Yes

HEATSHRINK, 4.8MM, WHITE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.094"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M8677
Product Name Heatshrink, 4.8Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2345956 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.1378 inch (3.5 mm)
Length 48.03 inch (1220 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details