Alpha Wire Spiral Wrap, Expandable Sleeving G1301IN OR007

Description
Self Wrap X 50.00' (15.24m) Orange
Request a Quote Datasheet
Description
Self Wrap X 50.00' (15.24m) Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1301INOR007-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1301INOR007-50-ND
Spiral Wrap, Expandable Sleeving G1301INOR007-50-ND
Self Wrap X 50.00' (15.24m) Orange

Self Wrap X 50.00' (15.24m) Orange

Buy Now Datasheet
Sleeving, Wrap, 25.4Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8685 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 25.4Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8685
Sleeving, Wrap, 25.4Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8685
SLEEVING, WRAP, 25.4MM, ORANGE, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:25.4mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, WRAP, 25.4MM, ORANGE, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:25.4mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number G1301INOR007-50-ND 90R8685
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 25.4Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 3 in. Fits Hose (ID) White Banding Coil|Master File - BCWF3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers