Alpha Wire Cable Sleeves G1301/2 OR007

Description
Wrappable braided sleeve 1/2" orange
Request a Quote Datasheet
Description
Wrappable braided sleeve 1/2" orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 7956146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
7956146
Cable Sleeves 7956146
Wrappable braided sleeve 1/2" orange

Wrappable braided sleeve 1/2" orange

Supplier's Site
Spiral Wrap, Expandable Sleeving - G1301/2OR007-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1301/2OR007-50-ND
Spiral Wrap, Expandable Sleeving G1301/2OR007-50-ND
Self Wrap X 50.00' (15.24m) Orange

Self Wrap X 50.00' (15.24m) Orange

Buy Now Datasheet
Sleeving, Wrap, 12.7Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8673 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 12.7Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8673
Sleeving, Wrap, 12.7Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8673
SLEEVING, WRAP, 12.7MM, ORANGE, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:12.7mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, WRAP, 12.7MM, ORANGE, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:12.7mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 7956146 G1301/2OR007-50-ND 90R8673
Product Name Cable Sleeves Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 12.7Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Spiral Wrap Shrink Tubing
Diameter 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Length 591 inch (15000 mm) 600 inch (15240 mm) 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S36-S27-36-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.42 inch (36 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details