TE Connectivity Heat Shrink Tubing RNF-100-3/8-X-STK

Description
Clear heatshrink tubing,9.5mm bore
Request a Quote Datasheet
Description
Clear heatshrink tubing,9.5mm bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1706636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1706636
Heat Shrink Tubing 1706636
Clear heatshrink tubing,9.5mm bore

Clear heatshrink tubing,9.5mm bore

Supplier's Site
Heat Shrink Tubing, 9.5Mm Id, Po, Transparent, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 24M6935 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm Id, Po, Transparent, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
24M6935
Heat Shrink Tubing, 9.5Mm Id, Po, Transparent, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 24M6935
HEAT SHRINK TUBING, 9.5MM ID, PO, TRANSPARENT, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM ID, PO, TRANSPARENT, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 1706636 24M6935
Product Name Heat Shrink Tubing Heat Shrink Tubing, 9.5Mm Id, Po, Transparent, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 074793-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Heat Shrink Tubing - 2345942 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.7520 inch (19.1 mm)
Length 47.24 inch (1200 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details