TE Connectivity Heat Shrink Tubing RNF-100-1/2-0-STK

Description
Black heatshrink tubing,12.7mm bore
Request a Quote Datasheet
Description
Black heatshrink tubing,12.7mm bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1706428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1706428
Heat Shrink Tubing 1706428
Black heatshrink tubing,12.7mm bore

Black heatshrink tubing,12.7mm bore

Supplier's Site
Heat Shrink Tubing - 484-RNF-100-1/2-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/2-0-STK-ND
Heat Shrink Tubing 484-RNF-100-1/2-0-STK-ND
RNF-100-1/2-0-STK

RNF-100-1/2-0-STK

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 01M8644 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
01M8644
Heat Shrink Tubing, 12.7Mm, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 01M8644
HEAT SHRINK TUBING, 12.7MM, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 1706428 484-RNF-100-1/2-0-STK-ND 01M8644
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2269108 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1378 inch (3.5 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details