Alpha Wire Cable Sleeves G1303/8 OR007

Description
Wrappable braided sleeve 3/8" orange
Request a Quote Datasheet
Description
Wrappable braided sleeve 3/8" orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 7956137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
7956137
Cable Sleeves 7956137
Wrappable braided sleeve 3/8" orange

Wrappable braided sleeve 3/8" orange

Supplier's Site
Spiral Wrap, Expandable Sleeving - G1303/8OR007-50-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1303/8OR007-50-ND
Spiral Wrap, Expandable Sleeving G1303/8OR007-50-ND
Self Wrap X 50.00' (15.24m) Orange

Self Wrap X 50.00' (15.24m) Orange

Buy Now Datasheet
Sleeving, Wrap, 9.525Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire - 90R8699 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 9.525Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire
90R8699
Sleeving, Wrap, 9.525Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire 90R8699
SLEEVING, WRAP, 9.525MM, ORANGE, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:9.525mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, WRAP, 9.525MM, ORANGE, 50FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Orange; Internal Diameter:9.525mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 7956137 G1303/8OR007-50-ND 90R8699
Product Name Cable Sleeves Spiral Wrap, Expandable Sleeving Sleeving, Wrap, 9.525Mm, Orange, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Spiral Wrap Shrink Tubing
Diameter 0.3752 to 3.66 inch (9.53 to 92.96 mm) 0.3750 inch (9.53 mm)
Length 1181 inch (30000 mm) 600 inch (15240 mm) 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details