Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1055 BK005

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.183"" (4.65mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.183"" (4.65mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - AP1055B-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
AP1055B-100-ND
Protective Hoses, Solid Tubing, Sleeving AP1055B-100-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.183"" (4.65mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.183"" (4.65mm) 100' (30.48m)"

Buy Now Datasheet
Cable Sleeves - 8211602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211602
Cable Sleeves 8211602
Alpha Wire P1055 BK005 Cable Sleeve

Alpha Wire P1055 BK005 Cable Sleeve

Supplier's Site
Sleeving, Protective Flex, 4.724Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 28B6240 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 4.724Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
28B6240
Sleeving, Protective Flex, 4.724Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 28B6240
SLEEVING, PROTECTIVE FLEX, 4.724MM, BLACK, 100FT; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:4.724mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 4.724MM, BLACK, 100FT; Sleeving / Tubing Type:Multi-Purpose; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:4.724mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number AP1055B-100-ND 8211602 28B6240
Product Name Protective Hoses, Solid Tubing, Sleeving Cable Sleeves Sleeving, Protective Flex, 4.724Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving Shrink Tubing
Material PVC PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2345890 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9843 inch (25 mm)
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details