Alpha Wire P1058 BK005 Cable Sleeve
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.129"" (3.28mm) 100' (30.48m)"
SLEEVING, PROTECTIVE FLEX, 3.378MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride);
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 1119622 | P1058BK005-ND | 28B6266 |
| Product Name | Cable Sleeves | Protective Hoses, Solid Tubing, Sleeving | Sleeving, Protective Flex, 3.378Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Mesh / Braided Sleeving | Wrap Around Sleeving | Shrink Tubing |
| Material | PVC | PVC | PVC (Polyvinylchloride) |
| Diameter | 0.1291 to 0.1409 inch (3.28 to 3.58 mm) | 0.1330 inch (3.38 mm) |