RNF-100-3/32-0-SP METER
RNF-100 polyolefin tubing Black 3/32
HEAT SHRINK TUBING, 2.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:984ft; Length - Metric:300m; I.D. Recovered Max - RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 484-RNF-100-3/32-0-SP-ND | 8947884 | 09AJ6574 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing, 2.4Mm, Black; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |