Alpha Wire Cable Sleeves P1051/2A BK005

Description
PVC TUBING 12.70MM
Request a Quote Datasheet
Description
PVC TUBING 12.70MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 1119565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1119565
Cable Sleeves 1119565
PVC TUBING 12.70MM

PVC TUBING 12.70MM

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - P1051/2ABK005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1051/2ABK005-ND
Protective Hoses, Solid Tubing, Sleeving P1051/2ABK005-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.500"" (12.70mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.500"" (12.70mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Protective Flex, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7260 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7260
Sleeving, Protective Flex, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7260
SLEEVING, PROTECTIVE FLEX, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 12.7MM, BLACK, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 1119565 P1051/2ABK005-ND 92F7260
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Protective Flex, 12.7Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Shrink Tubing
Material PVC PVC PVC (Polyvinylchloride)
Diameter 0.5000 to 0.5197 inch (12.7 to 13.2 mm) 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - DAYH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details