Alpha Wire Protective Hoses, Solid Tubing, Sleeving P1053 BK003

Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.229"" (5.82mm) 250' (76.20m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.229"" (5.82mm) 250' (76.20m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - P1053BK003-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P1053BK003-ND
Protective Hoses, Solid Tubing, Sleeving P1053BK003-ND
"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.229"" (5.82mm) 250' (76.20m)"

"Black Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.229"" (5.82mm) 250' (76.20m)"

Buy Now Datasheet
Cable Sleeves - 2773770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2773770
Cable Sleeves 2773770
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Sleeving, Protective Flex, 5.944Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire - 06M3851 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective Flex, 5.944Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
06M3851
Sleeving, Protective Flex, 5.944Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire 06M3851
SLEEVING, PROTECTIVE FLEX, 5.944MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:5.944mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

SLEEVING, PROTECTIVE FLEX, 5.944MM, BLACK, 250FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:5.944mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number P1053BK003-ND 2773770 06M3851
Product Name Protective Hoses, Solid Tubing, Sleeving Cable Sleeves Sleeving, Protective Flex, 5.944Mm, Black, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving Shrink Tubing
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details