Black heatshrink tubing,9.5mm bore
HEAT SHRINK, 9.5MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.188"; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 1706412 | 484-RNF-100-3/8-0-STK-ND | 01M8698 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink, 9.5Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Diameter | 0.3740 inch (9.5 mm) | 0.3740 inch (9.5 mm) |