TE Connectivity Heat Shrink Tubing RNF-100-1/4-5-STK

Description
Green heatshrink tubing,6.4mm bore
Request a Quote
Description
Green heatshrink tubing,6.4mm bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3641222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
3641222
Heat Shrink Tubing 3641222
Green heatshrink tubing,6.4mm bore

Green heatshrink tubing,6.4mm bore

Supplier's Site
Heat Shrink Tubing, 6.35Mm Id, Po, Green, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 01M8654 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Green, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
01M8654
Heat Shrink Tubing, 6.35Mm Id, Po, Green, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 01M8654
HEAT SHRINK TUBING, 6.35MM ID, PO, GREEN, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Green RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, GREEN, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 3641222 01M8654
Product Name Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Po, Green, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S14-S11-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 062600-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details