Self Wrap X 25.00' (7.62m) Black
Alpha Wire G1302IN BK008 Cable Sleeve
SLEEVING, WRAP, 50.8MM, BLACK, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:7.62m; Length - Imperial:25ft; Colour:Black RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | G1302INBK008-25-ND | 7956121 | 90R8690 |
| Product Name | Spiral Wrap, Expandable Sleeving | Cable Sleeves | Sleeving, Wrap, 50.8Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire |
| Sleeving | Spiral Wrap | Mesh / Braided Sleeving | Shrink Tubing |
| Material | Polyester (PET / PBT) | Polyester (PET / PBT); PET (Polyethylene Terephthalate) | |
| Operating Temperature | -70 to 125 C (-94 to 257 F) |