Clear heatshrink tubing,3.2mm bore
HEAT SHRINK TUBING, 3.175MM ID, PO, TRANSPARENT, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 484-RNF-100-1/8-X-STKM-ND | 1706591 | 26M2262 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing, 3.175Mm Id, Po, Transparent, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |