Alpha Wire Spiral Wrap, Expandable Sleeving G1101/2 BK005

Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet
Description
Sleeve X 100' (30.48m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - G1101/2BK005-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
G1101/2BK005-ND
Spiral Wrap, Expandable Sleeving G1101/2BK005-ND
Sleeve X 100' (30.48m) Black

Sleeve X 100' (30.48m) Black

Buy Now Datasheet
Cable Sleeves - 2780071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2780071
Cable Sleeves 2780071
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 88K1938 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
88K1938
Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 88K1938
SLEEVING, EXPANDABLE BRAID, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID, 6.35MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number G1101/2BK005-ND 2780071 88K1938
Product Name Spiral Wrap, Expandable Sleeving Cable Sleeves Sleeving, Expandable Braid, 6.35Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-7 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details