TE Connectivity Heat Shrink Tubing RNF-100-1/8-9-STK

Description
White heatshrink tubing,3.2mm bore
Request a Quote Datasheet
Description
White heatshrink tubing,3.2mm bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1706478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1706478
Heat Shrink Tubing 1706478
White heatshrink tubing,3.2mm bore

White heatshrink tubing,3.2mm bore

Supplier's Site
Heat Shrink Tubing - 484-RNF-100-1/8-9-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/8-9-STK-ND
Heat Shrink Tubing 484-RNF-100-1/8-9-STK-ND
RNF-100-1/8-9-STK

RNF-100-1/8-9-STK

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, White, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity - 01M8663 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, White, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
01M8663
Heat Shrink Tubing, 3.175Mm Id, Po, White, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity 01M8663
HEAT SHRINK TUBING, 3.175MM ID, PO, WHITE, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Colour:White RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, WHITE, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 1706478 484-RNF-100-1/8-9-STK-ND 01M8663
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, White, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.1260 inch (3.2 mm) 0.1250 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Clamping sleeve - EAMH-86-9-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details