TE Connectivity Heat Shrink Tubing RNF-100-3/4-0-FSP

Description
Black heatshrink tubing spool,19.1mm
Request a Quote Datasheet
Description
Black heatshrink tubing spool,19.1mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3964654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
3964654
Heat Shrink Tubing 3964654
Black heatshrink tubing spool,19.1mm

Black heatshrink tubing spool,19.1mm

Supplier's Site
Heat Shrink Tubing - 484-RNF-100-3/4-0-FSP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-3/4-0-FSP-ND
Heat Shrink Tubing 484-RNF-100-3/4-0-FSP-ND
RNF-100-3/4-0-FSP

RNF-100-3/4-0-FSP

Buy Now Datasheet
Heatshrink, 19.1Mm, Black, 60M; Shrink Ratio Raychem Te Connectivity - 31Y4020 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 19.1Mm, Black, 60M; Shrink Ratio Raychem Te Connectivity
31Y4020
Heatshrink, 19.1Mm, Black, 60M; Shrink Ratio Raychem Te Connectivity 31Y4020
HEATSHRINK, 19.1MM, BLACK, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

HEATSHRINK, 19.1MM, BLACK, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 3964654 484-RNF-100-3/4-0-FSP-ND 31Y4020
Product Name Heat Shrink Tubing Heat Shrink Tubing Heatshrink, 19.1Mm, Black, 60M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin Polyolefin
Diameter 0.7480 inch (19 mm) 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2345931 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 4 inch (102 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details