TE Connectivity Braided Sleeve, 12.5Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity RAY-103-12.5(10)

Description
BRAIDED SLEEVE, 12.5MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:12.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 12.5MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:12.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 12.5Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity - 12AJ6383 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 12.5Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
12AJ6383
Braided Sleeve, 12.5Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity 12AJ6383
BRAIDED SLEEVE, 12.5MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:12.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

BRAIDED SLEEVE, 12.5MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:12.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 12AJ6383
Product Name Braided Sleeve, 12.5Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2417422 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details