Alpha Wire Cable Sleeves PF1302 BK005

Description
Alpha Wire PF1302 BK005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire PF1302 BK005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8225248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8225248
Cable Sleeves 8225248
Alpha Wire PF1302 BK005 Cable Sleeve

Alpha Wire PF1302 BK005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - PF1302BK005-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
PF1302BK005-ND
Protective Hoses, Solid Tubing, Sleeving PF1302BK005-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.258"" (6.55mm) 100' (30.48m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.258"" (6.55mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Flexible Braided, 7.06Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 04F9078 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flexible Braided, 7.06Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
04F9078
Sleeving, Flexible Braided, 7.06Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 04F9078
SLEEVING, FLEXIBLE BRAIDED, 7.06MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:7.06mm; Length - Metric:30.5m; Length - Imperial:100ftRoHS Compliant: Yes

SLEEVING, FLEXIBLE BRAIDED, 7.06MM, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:7.06mm; Length - Metric:30.5m; Length - Imperial:100ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8225248 PF1302BK005-ND 04F9078
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Flexible Braided, 7.06Mm, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material PVC Fiberglass; PVC Fiberglass; Fibreglass / PVC (Polyvinylchloride)
Diameter 0.2579 to 0.2780 inch (6.55 to 7.06 mm) 0.2780 inch (7.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S22-S11-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details