Adhesive lined tubing,16-4mm i/d
"Heat Shrink Tubing, Semi-Flexible 0.630"" (16.00mm) 4 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Semi-Flexible 0.630"" (16.00mm) 4 to 1 Black 4.00' (1.22m)"
HEAT-SHRINK TUBING, 4:1, 16MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.63"; I.D. Supplied - Metric:16mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 3440647 | HTAT-16/4-0-STK-ND | 43AC9313 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 4 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Diameter | 0.6299 inch (16 mm) | 0.6299 inch (16 mm) |