Alpha Wire Spiral Wrap, Expandable Sleeving G13011/4 BK008

Description
Self Wrap X 25.00' (7.62m) Black
Request a Quote Datasheet
Description
Self Wrap X 25.00' (7.62m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - AG13011/4BK-25-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
AG13011/4BK-25-ND
Spiral Wrap, Expandable Sleeving AG13011/4BK-25-ND
Self Wrap X 25.00' (7.62m) Black

Self Wrap X 25.00' (7.62m) Black

Buy Now Datasheet
Cable Sleeves - 7956124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
7956124
Cable Sleeves 7956124
Wrappable braided sleeve 11/4" black

Wrappable braided sleeve 11/4" black

Supplier's Site
Sleeving, Wrap, 31.75Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire - 90R8688 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Wrap, 31.75Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire
90R8688
Sleeving, Wrap, 31.75Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire 90R8688
SLEEVING, WRAP, 31.75MM, BLACK, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:7.62m; Length - Imperial:25ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, WRAP, 31.75MM, BLACK, 25FT; Sleeving / Tubing Type:Wrappable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:7.62m; Length - Imperial:25ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number AG13011/4BK-25-ND 7956124 90R8688
Product Name Spiral Wrap, Expandable Sleeving Cable Sleeves Sleeving, Wrap, 31.75Mm, Black, 25Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File - BCRT2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details