Alpha Wire Heat Shrink Tubing FITFAB-3 BK007

Description
FITFAB-3 1 1/8" HEAT SHRINK FABRIC 2:1
Request a Quote Datasheet
Description
FITFAB-3 1 1/8" HEAT SHRINK FABRIC 2:1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8215008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8215008
Heat Shrink Tubing 8215008
FITFAB-3 1 1/8" HEAT SHRINK FABRIC 2:1

FITFAB-3 1 1/8" HEAT SHRINK FABRIC 2:1

Supplier's Site
Heat Shrink Fabric - A1183B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Fabric
A1183B-50-ND
Heat Shrink Fabric A1183B-50-ND
"Fabric Heat Shrink 2 to 1 1.18"" (30.0mm) x 50.00' (15.24m)"

"Fabric Heat Shrink 2 to 1 1.18"" (30.0mm) x 50.00' (15.24m)"

Buy Now Datasheet
shrink tube - FITFAB-3 BK007 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
FITFAB-3 BK007
shrink tube FITFAB-3 BK007
FITFAB-3 BLACK 50 FT

FITFAB-3 BLACK 50 FT

Buy Now
Heatshrink; Heat Shrinkable Woven Fabric; 1.18 in. (Min.); 1.18 in. (Min.) - 70139203 - Allied Electronics, Inc.
Fort Worth, TX, USA
Heatshrink; Heat Shrinkable Woven Fabric; 1.18 in. (Min.); 1.18 in. (Min.)
70139203
Heatshrink; Heat Shrinkable Woven Fabric; 1.18 in. (Min.); 1.18 in. (Min.) 70139203
Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to 125°C. Shrink Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test. Applications Mechanical Abrasion Protection Severe Environment Protection Noise and Rattle Protection Halogen-Free Environment Flexing Applications

Heat Shrinkable Woven Fabric Tubing, 2 to 1 Shrink Ratio, Highly Flexible
Offers superior abrasion resistance over a wide temperature range with excellent flexibility and durability. Cuts with scissors. Easy to install as well as soft, safe handling. Operating Temperature: –40°C to 125°C. Shrink Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test.
Applications

  • Mechanical Abrasion Protection
  • Severe Environment Protection
  • Noise and Rattle Protection
  • Halogen-Free Environment
  • Flexing Applications
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8215008 A1183B-50-ND FITFAB-3 BK007 70139203
Product Name Heat Shrink Tubing Heat Shrink Fabric shrink tube Heatshrink; Heat Shrinkable Woven Fabric; 1.18 in. (Min.); 1.18 in. (Min.)
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
0.66 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-20-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 0.6600 inch (16.76 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 040488-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details