Alpha Wire Cable Sleeves PF1304 BK005

Description
Alpha Wire PF1304 BK005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire PF1304 BK005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8225244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8225244
Cable Sleeves 8225244
Alpha Wire PF1304 BK005 Cable Sleeve

Alpha Wire PF1304 BK005 Cable Sleeve

Supplier's Site
Protective Hoses, Solid Tubing, Sleeving - APF1304B-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF1304B-100-ND
Protective Hoses, Solid Tubing, Sleeving APF1304B-100-ND
"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.204"" (5.18mm) 100' (30.48m)"

"Black Fiberglass, PVC Coated Convoluted - Braided Sleeving, Insulated 0.204"" (5.18mm) 100' (30.48m)"

Buy Now Datasheet
Sleeving, Braid, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire - 92F7569 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braid, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
92F7569
Sleeving, Braid, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire 92F7569
SLEEVING, BRAID, PVC, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:0.224"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Length:100ft RoHS Compliant: Yes

SLEEVING, BRAID, PVC, BLACK, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:0.224"; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8225244 APF1304B-100-ND 92F7569
Product Name Cable Sleeves Protective Hoses, Solid Tubing, Sleeving Sleeving, Braid, Pvc, Black, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Material PVC Fiberglass; PVC Fiberglass; Fibreglass
Diameter 0.1969 to 0.2362 inch (5 to 6 mm) 0.2240 inch (5.69 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G34-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details