Alpha Wire Protective Hoses, Solid Tubing, Sleeving PF2009 NA005

Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.114"" (2.90mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.114"" (2.90mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - APF2009-100-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
APF2009-100-ND
Protective Hoses, Solid Tubing, Sleeving APF2009-100-ND
"Natural Fiberglass, Silicone Coated Braided Sleeving 0.114"" (2.90mm) 100' (30.48m)"

"Natural Fiberglass, Silicone Coated Braided Sleeving 0.114"" (2.90mm) 100' (30.48m)"

Buy Now Datasheet
Braided Sleeve, 3.15Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire - 45T9906 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 3.15Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire
45T9906
Braided Sleeve, 3.15Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire 45T9906
BRAIDED SLEEVE, 3.15MM, NATURAL, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:3.15mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

BRAIDED SLEEVE, 3.15MM, NATURAL, 30.5MM; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:Natural; Internal Diameter:3.15mm; Length - Metric:30.5mm; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number APF2009-100-ND 45T9906
Product Name Protective Hoses, Solid Tubing, Sleeving Braided Sleeve, 3.15Mm, Natural, 30.5Mm; Sleeving / Tubing Type Alpha Wire
Sleeving Wrap Around Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-40MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details